Win Source Part Number: 1240756-SPHWW1HDNC23
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC026B Gen2
Type: Chip On Board (COB)
Color: White, Warm
Standard Package: 320
Current - Max: 1.3A
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 35.5V
Current - Test: 720mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 3000K
Lumens/Watt @ Current - Test: 145 lm/W
CRI (Color Rendering Index): 70
Temperature - Test: 25°C
Light Emitting Surface (LES): 17.00mm Dia
Dimension: 21.50mm L x 21.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2049
Base Product Number: SPHWW1
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWW1HDNC23YHVT3F |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |