Win Source Part Number: 1240971-SPHWW1HDNA25
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC013B Gen2
Type: Chip On Board (COB)
Color: White, Neutral
Standard Package: 480
Current - Max: 660mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 35.5V
Current - Test: 360mA
Height: 1.60mm
Lens Type: Flat
CCT (K): 4000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 146 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Light Emitting Surface (LES): 11.00mm Dia
Dimension: 17.00mm L x 17.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2015
Base Product Number: SPHWW1
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWW1HDNA25YHT31D |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |