Win Source Part Number: 1241026-SPHWW1HDN947
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC008B
Type: Chip On Board (COB)
Color: White, Warm
Standard Package: 672
Current - Max: 430mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 36.5V
Current - Test: 240mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 2700K 2-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 120 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 25°C
Light Emitting Surface (LES): 8.00mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWW1
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWW1HDN947YHW2FG |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |