Win Source Part Number: 1241554-SPHWHAHDNL25
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: COB D Gen2
Type: Chip On Board (COB)
Color: White, Warm
Standard Package: 160
Current - Max: 2.16A
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 51.1V
Current - Test: 1.08A
Height: 1.50mm
Lens Type: Flat
CCT (K): 2700K 2-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 22.00mm Dia
Dimension: 28.00mm L x 28.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWHAHDNL251ZW
Base Product Number: SPHWHAHDNL251
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWHAHDNL251ZW2DB |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |