Win Source Part Number: 1240619-SPHWHAHDNH27
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC033D Gen2
Type: Chip On Board (COB)
Color: White, Warm
Package: Tray
Standard Package: 500
Current - Max: 2.3A
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 900mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 2700K 2-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 121 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 85°C
Light Emitting Surface (LES): 14.50mm Dia
Dimension: 19.00mm L x 19.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHAHDNH27
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWHAHDNH27YZW2D2 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |