Win Source Part Number: 1241300-SPHWHAHDND2V
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: COB R-Series
Type: Chip On Board (COB)
Color: White, Warm
Standard Package: 1,000
Current - Max: 920mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 360mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 3300K 2-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 112 lm/W
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHAHDND2
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWHAHDND2VYZA2D2 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |