Win Source Part Number: 1241268-SPHWHAHDNC27
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: COB T-Series
Type: Chip On Board (COB)
Color: White, Warm / White, Cool
Standard Package: 750
Current - Max: 400mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 35.5V
Height: 1.60mm
Lens Type: Flat
CCT (K): 3850K (2700K ~ 5000K) 5-Step MacAdam Ellipse
CRI (Color Rendering Index): 90
Temperature - Test: 25°C
Dimension: 19.00mm L x 19.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWHAHDNC27YZW
Base Product Number: SPHWHAHDNC27
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWHAHDNC27YZWRT1 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |