Win Source Part Number: 1241568-SPHWHAHDNC27
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: COB D Gen2
Type: Chip On Board (COB)
Color: White, Neutral
Standard Package: 500
Current - Max: 540mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34V
Current - Test: 270mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 4000K 2-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 140 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWHAHDNC27YZT
Base Product Number: SPHWHAHDNC27
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWHAHDNC27YZT2DB |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |