Win Source Part Number: 1241265-SPHWHAHDNC27
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: C-Series Gen2
Type: Chip On Board (COB)
Color: White, Cool
Standard Package: 1,000
Current - Max: 380mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 35V
Current - Test: 300mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 5000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 110 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 85°C
Light Emitting Surface (LES): 6.00mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHAHDNC27
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWHAHDNC27YZR3C2 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |