Win Source Part Number: 1240576-SPHWH2HDNE07
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC040C
Type: Chip On Board (COB)
Color: White, Neutral
Standard Package: 440
Current - Max: 1.62A
Configuration: Rectangle
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.5V
Current - Test: 1.08A
Height: 1.50mm
Lens Type: Flat
CCT (K): 4000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 105 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 85°C
Light Emitting Surface (LES): 11.00mm Dia
Dimension: 19.00mm L x 16.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1772
Base Product Number: SPHWH2
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWH2HDNE07YHT3C1 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |