Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - Color SPHRD2L3DH20E7W410

Description
Win Source Part Number: 1240285-SPHRD2L3DH20 E7W410 Category: Optoelectronics>LED Lighting - Color Series: LH351H Color: Red Height - Seated (Max): 0.081" (2.05mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 700mA Wavelength: 660nm (650nm ~ 670nm) Thermal Resistance of Package: 3°C/W Temperature - Test: 25°C Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHRD2L3DH20E7W 410DKR,1510-SPHRD2L3 DH20E7W410TR,1510-SP HRD2L3DH20E7W410CT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240285-SPHRD2L3DH20 E7W410 Category: Optoelectronics>LED Lighting - Color Series: LH351H Color: Red Height - Seated (Max): 0.081" (2.05mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 700mA Wavelength: 660nm (650nm ~ 670nm) Thermal Resistance of Package: 3°C/W Temperature - Test: 25°C Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHRD2L3DH20E7W 410DKR,1510-SPHRD2L3 DH20E7W410TR,1510-SP HRD2L3DH20E7W410CT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - Color - SPHRD2L3DH20E7W410 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - Color
SPHRD2L3DH20E7W410
Optoelectronics - LED Lighting - Color SPHRD2L3DH20E7W410
Win Source Part Number: 1240285-SPHRD2L3DH20 E7W410 Category: Optoelectronics>LED Lighting - Color Series: LH351H Color: Red Height - Seated (Max): 0.081" (2.05mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 700mA Wavelength: 660nm (650nm ~ 670nm) Thermal Resistance of Package: 3°C/W Temperature - Test: 25°C Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHRD2L3DH20E7W 410DKR,1510-SPHRD2L3 DH20E7W410TR,1510-SP HRD2L3DH20E7W410CT Product Status: Obsolete

Win Source Part Number: 1240285-SPHRD2L3DH20E7W410
Category: Optoelectronics>LED Lighting - Color
Series: LH351H
Color: Red
Height - Seated (Max): 0.081" (2.05mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1A
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 700mA
Wavelength: 660nm (650nm ~ 670nm)
Thermal Resistance of Package: 3°C/W
Temperature - Test: 25°C
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHRD2L3DH20E7W410DKR,1510-SPHRD2L3DH20E7W410TR,1510-SPHRD2L3DH20E7W410CT
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Color Led Lighting
125-SPHRD2L3DH20E7W410
Color Led Lighting 125-SPHRD2L3DH20E7W410
High Power LED Series Product overview: SPHRD2L3DH20E7W410 from SAMSUNG is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SPHRD2L3DH20E7W4 10 can be used for catalog matching and distributor lookup.

High Power LED Series Product overview: SPHRD2L3DH20E7W410 from SAMSUNG is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SPHRD2L3DH20E7W410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number SPHRD2L3DH20E7W410 125-SPHRD2L3DH20E7W410
Product Name Optoelectronics - LED Lighting - Color Color Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details