Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - Color SPHRD1L3DH02C8S4B7

Description
Win Source Part Number: 1240287-SPHRD1L3DH02 C8S4B7 Category: Optoelectronics>LED Lighting - Color Series: LH351H Color: Red Height - Seated (Max): 0.078" (1.98mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 350mA Wavelength: 625nm Temperature - Test: 25°C Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHRD1L3DH02C8S 4B7DKR,1510-SPHRD1L3 DH02C8S4B7TR,1510-SP HRD1L3DH02C8S4B7CT Base Product Number: SPHRD1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240287-SPHRD1L3DH02 C8S4B7 Category: Optoelectronics>LED Lighting - Color Series: LH351H Color: Red Height - Seated (Max): 0.078" (1.98mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 350mA Wavelength: 625nm Temperature - Test: 25°C Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHRD1L3DH02C8S 4B7DKR,1510-SPHRD1L3 DH02C8S4B7TR,1510-SP HRD1L3DH02C8S4B7CT Base Product Number: SPHRD1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - Color - SPHRD1L3DH02C8S4B7 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - Color
SPHRD1L3DH02C8S4B7
Optoelectronics - LED Lighting - Color SPHRD1L3DH02C8S4B7
Win Source Part Number: 1240287-SPHRD1L3DH02 C8S4B7 Category: Optoelectronics>LED Lighting - Color Series: LH351H Color: Red Height - Seated (Max): 0.078" (1.98mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 350mA Wavelength: 625nm Temperature - Test: 25°C Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHRD1L3DH02C8S 4B7DKR,1510-SPHRD1L3 DH02C8S4B7TR,1510-SP HRD1L3DH02C8S4B7CT Base Product Number: SPHRD1 Product Status: Obsolete

Win Source Part Number: 1240287-SPHRD1L3DH02C8S4B7
Category: Optoelectronics>LED Lighting - Color
Series: LH351H
Color: Red
Height - Seated (Max): 0.078" (1.98mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 1A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 350mA
Wavelength: 625nm
Temperature - Test: 25°C
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHRD1L3DH02C8S4B7DKR,1510-SPHRD1L3DH02C8S4B7TR,1510-SPHRD1L3DH02C8S4B7CT
Base Product Number: SPHRD1
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Color Led Lighting
125-SPHRD1L3DH02C8S4B7
Color Led Lighting 125-SPHRD1L3DH02C8S4B7
High Power LED Series Product overview: SPHRD1L3DH02C8S4B7 from SAMSUNG is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SPHRD1L3DH02C8S4 B7 can be used for catalog matching and distributor lookup.

High Power LED Series Product overview: SPHRD1L3DH02C8S4B7 from SAMSUNG is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SPHRD1L3DH02C8S4B7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number SPHRD1L3DH02C8S4B7 125-SPHRD1L3DH02C8S4B7
Product Name Optoelectronics - LED Lighting - Color Color Led Lighting
Unlock Full Specs
to access all available technical data