Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - Color SPHRD1L3DH01A844B0

Description
Win Source Part Number: 1240286-SPHRD1L3DH01 A844B0 Category: Optoelectronics>LED Lighting - Color Series: LH351H Color: Red Height - Seated (Max): 0.078" (1.98mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 350mA Wavelength: 630nm (620nm ~ 740nm) Temperature - Test: 25°C Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHRD1L3DH01A84 4B0TR,1510-SPHRD1L3D H01A844B0DKR,1510-SP HRD1L3DH01A844B0CT Base Product Number: SPHRD1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240286-SPHRD1L3DH01 A844B0 Category: Optoelectronics>LED Lighting - Color Series: LH351H Color: Red Height - Seated (Max): 0.078" (1.98mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 350mA Wavelength: 630nm (620nm ~ 740nm) Temperature - Test: 25°C Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHRD1L3DH01A84 4B0TR,1510-SPHRD1L3D H01A844B0DKR,1510-SP HRD1L3DH01A844B0CT Base Product Number: SPHRD1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - Color - SPHRD1L3DH01A844B0 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - Color
SPHRD1L3DH01A844B0
Optoelectronics - LED Lighting - Color SPHRD1L3DH01A844B0
Win Source Part Number: 1240286-SPHRD1L3DH01 A844B0 Category: Optoelectronics>LED Lighting - Color Series: LH351H Color: Red Height - Seated (Max): 0.078" (1.98mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 350mA Wavelength: 630nm (620nm ~ 740nm) Temperature - Test: 25°C Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHRD1L3DH01A84 4B0TR,1510-SPHRD1L3D H01A844B0DKR,1510-SP HRD1L3DH01A844B0CT Base Product Number: SPHRD1 Product Status: Obsolete

Win Source Part Number: 1240286-SPHRD1L3DH01A844B0
Category: Optoelectronics>LED Lighting - Color
Series: LH351H
Color: Red
Height - Seated (Max): 0.078" (1.98mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 1A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 350mA
Wavelength: 630nm (620nm ~ 740nm)
Temperature - Test: 25°C
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHRD1L3DH01A844B0TR,1510-SPHRD1L3DH01A844B0DKR,1510-SPHRD1L3DH01A844B0CT
Base Product Number: SPHRD1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number SPHRD1L3DH01A844B0
Product Name Optoelectronics - LED Lighting - Color
Unlock Full Specs
to access all available technical data