Win Source Part Number: 1240634-SPHCW1HDND25
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC033B
Type: Chip On Board (COB)
Color: White, Cool
Standard Package: 320
Current - Max: 1.62A
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 35.5V
Current - Test: 900mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 5000K
Lumens/Watt @ Current - Test: 150 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Light Emitting Surface (LES): 17.00mm Dia
Dimension: 21.50mm L x 21.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1739
Base Product Number: SPHCW1
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHCW1HDND25YHRT3G |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |