Samsung Semiconductor Division LED Drivers SLP-DUA43501US

Description
1.4A 20 ~ 50V Constant Current LED Driver AC DC Converter Topology 2 Output
Request a Quote Datasheet
Description
1.4A 20 ~ 50V Constant Current LED Driver AC DC Converter Topology 2 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1510-2296-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1510-2296-ND
LED Drivers 1510-2296-ND
1.4A 20 ~ 50V Constant Current LED Driver AC DC Converter Topology 2 Output

1.4A 20 ~ 50V Constant Current LED Driver AC DC Converter Topology 2 Output

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1237330-SLP-DUA43501US - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1237330-SLP-DUA43501US
Power Supplies - External/Internal (Off-Board) - LED Drivers 1237330-SLP-DUA43501US
Win Source Part Number: 1237330-SLP-DUA43501 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PMD Type: Constant Current Termination Style: Terminal Block Features: OTP, OVP, SCP Package: Bulk Standard Package: 30 Ratings: IP20 Power (Watts): 35 W Voltage - Output: 20 ~ 50V Topology: AC DC Converter Number of Outputs: 2 Current - Output (Max): 1.4A Voltage - Input (Min): 120VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 10.63" L x 1.30" W x 0.98" H (270.0mm x 33.0mm x 25.0mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2296,SLP-DUA435 01US Product Status: Obsolete Approval Agency: cUL

Win Source Part Number: 1237330-SLP-DUA43501US
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: PMD
Type: Constant Current
Termination Style: Terminal Block
Features: OTP, OVP, SCP
Package: Bulk
Standard Package: 30
Ratings: IP20
Power (Watts): 35 W
Voltage - Output: 20 ~ 50V
Topology: AC DC Converter
Number of Outputs: 2
Current - Output (Max): 1.4A
Voltage - Input (Min): 120VAC
Voltage - Input (Max): 277VAC
Dimming: Analog
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 50°C
Dimension: 10.63" L x 1.30" W x 0.98" H (270.0mm x 33.0mm x 25.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2296,SLP-DUA43501US
Product Status: Obsolete
Approval Agency: cUL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 1510-2296-ND 1237330-SLP-DUA43501US
Product Name LED Drivers Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 20 to 50 volts 20 to 50 volts
Output Current 1400 milliamps
Efficiency 88 % 88 %
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - AAT2400IIH-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - A6276SLWTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - LED Drivers - IRS2540C - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers