Win Source Part Number: 1144909-SL-Z7R3N80L9
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: RM 12_Z
Type: LED Module
Color: White, Cool
Package: Bulk
Standard Package: 240
Current - Max: 1.6A
Configuration: Linear Light Strip
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 35.5V
Current - Test: 1.05A
Height: 6.00mm
Lens Type: Flat
CCT (K): 5000K 7-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 170 lm/W
CRI (Color Rendering Index): 70
Temperature - Test: 60°C
Dimension: 174.20mm L x 50.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SL-Z7R3N80L9WW
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SL-Z7R3N80L9WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |