Win Source Part Number: 1240326-SL-PGR2W52MB
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: T-Type Gen2
Type: LED Module
Color: White, Cool
Features: IP66
Package: Tray
Standard Package: 12
Current - Max: 1A
Configuration: Rectangle
Current - Test: 700mA
Lens Type: Flat
CCT (K): 5000K
Lumens/Watt @ Current - Test: 126 lm/W
CRI (Color Rendering Index): 75
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SL-PGR2W52MBGL |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |