LED Lighting COBs, Engines, Modules LED Module - White, Warm Rectangle
Win Source Part Number: 1241625-SL-P7V2F385B
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Type: LED Module
Color: White, Warm
Package: Tray
Standard Package: 24
Current - Max: 700mA
Configuration: Rectangle
Viewing Angle: 85°
Voltage - Forward (Vf) (Typ): 30V
Current - Test: 700mA
Height: 17.50mm
Lens Type: Domed
CCT (K): 3000K
Lumens/Watt @ Current - Test: 100 lm/W
CRI (Color Rendering Index): 70
Temperature - Test: 65°C
Dimension: 150.00mm L x 50.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1700
Base Product Number: SL-P7V2
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 1510-1700-ND | SL-P7V2F385BKI |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |