Samsung Electronics Co., Ltd. Power Supplies - External/Internal (Off-Board) - LED Drivers SL-LA142A002US

Description
Win Source Part Number: 1237342-SL-LA142A002 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Tray Standard Package: 10 Ratings: IP67 Power (Watts): 100 W Voltage - Output: 17 ~ 34V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Input (Min): 100VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C Dimension: 6.50" L x 2.66" W x 1.57" H (165.0mm x 67.5mm x 40.0mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9520 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1694 Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1237342-SL-LA142A002 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Tray Standard Package: 10 Ratings: IP67 Power (Watts): 100 W Voltage - Output: 17 ~ 34V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Input (Min): 100VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C Dimension: 6.50" L x 2.66" W x 1.57" H (165.0mm x 67.5mm x 40.0mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9520 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1694 Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1237342-SL-LA142A002US - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1237342-SL-LA142A002US
Power Supplies - External/Internal (Off-Board) - LED Drivers 1237342-SL-LA142A002US
Win Source Part Number: 1237342-SL-LA142A002 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Tray Standard Package: 10 Ratings: IP67 Power (Watts): 100 W Voltage - Output: 17 ~ 34V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Input (Min): 100VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C Dimension: 6.50" L x 2.66" W x 1.57" H (165.0mm x 67.5mm x 40.0mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9520 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1694 Product Status: Obsolete Approval Agency: cURus

Win Source Part Number: 1237342-SL-LA142A002US
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Type: Constant Current
Termination Style: Wire Leads
Features: OVP, SCP
Package: Tray
Standard Package: 10
Ratings: IP67
Power (Watts): 100 W
Voltage - Output: 17 ~ 34V
Topology: AC DC Converter
Number of Outputs: 1
Current - Output (Max): 2.8A
Voltage - Input (Min): 100VAC
Voltage - Input (Max): 277VAC
Dimming: Analog
Efficiency: 87%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 6.50" L x 2.66" W x 1.57" H (165.0mm x 67.5mm x 40.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9520
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1694
Product Status: Obsolete
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1237342-SL-LA142A002US
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - ADP5520ACPZ-RL - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 14 to 30 milliamps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368352-NCR421ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
Package Type TO-261-4, TO-261AA
View Details
8 suppliers
PMIC - PMIC - LED Drivers - BCR402W,H6327 - 752310-BCR402W,H6327 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers