Samsung Electronics Co., Ltd. Power Supplies - External/Internal (Off-Board) - LED Drivers SL-LA1425002US

Description
Win Source Part Number: 1237341-SL-LA1425002 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Tray Standard Package: 20 Ratings: IP67 Power (Watts): 50 W Voltage - Output: 18 ~ 36V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 100VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C Dimension: 6.77" L x 1.67" W x 1.36" H (172.0mm x 42.5mm x 34.5mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9510 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1693 Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1237341-SL-LA1425002 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Tray Standard Package: 20 Ratings: IP67 Power (Watts): 50 W Voltage - Output: 18 ~ 36V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 100VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C Dimension: 6.77" L x 1.67" W x 1.36" H (172.0mm x 42.5mm x 34.5mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9510 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1693 Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1237341-SL-LA1425002US - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1237341-SL-LA1425002US
Power Supplies - External/Internal (Off-Board) - LED Drivers 1237341-SL-LA1425002US
Win Source Part Number: 1237341-SL-LA1425002 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Tray Standard Package: 20 Ratings: IP67 Power (Watts): 50 W Voltage - Output: 18 ~ 36V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 100VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C Dimension: 6.77" L x 1.67" W x 1.36" H (172.0mm x 42.5mm x 34.5mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9510 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1693 Product Status: Obsolete Approval Agency: cURus

Win Source Part Number: 1237341-SL-LA1425002US
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Type: Constant Current
Termination Style: Wire Leads
Features: OVP, SCP
Package: Tray
Standard Package: 20
Ratings: IP67
Power (Watts): 50 W
Voltage - Output: 18 ~ 36V
Topology: AC DC Converter
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Input (Min): 100VAC
Voltage - Input (Max): 277VAC
Dimming: Analog
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 6.77" L x 1.67" W x 1.36" H (172.0mm x 42.5mm x 34.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9510
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1693
Product Status: Obsolete
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1237341-SL-LA1425002US
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Constant Current 2A Pwm Dimmable Synchronous Buck Led Driver - ALT80800KLPATR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 1766732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features RoHS Compliant
View Details
LED Drivers - 1727-NCR420ZAXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
2 suppliers