Win Source Part Number: 1241630-SL-IGR7E9C0B
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Type: LED Module
Color: White, Cool
Package: Tray
Standard Package: 4
Current - Max: 2.1A
Configuration: Rectangle
Voltage - Forward (Vf) (Typ): 52.2V
Current - Test: 1.35A
Height: 45.60mm
Lens Type: Flat
CCT (K): 5000K
Lumens/Watt @ Current - Test: 138 lm/W
CRI (Color Rendering Index): 75
Dimension: 245.00mm L x 186.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1690
Base Product Number: SL-IGR7
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SL-IGR7E9C0BWW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |