Win Source Part Number: 1240469-SL-B8R7NK0L2
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-F564A
Type: LED Module
Color: White, Cool
Package: Bulk
Standard Package: 96
Configuration: Linear Light Strip
Voltage - Forward (Vf) (Typ): 49.6V
Current - Test: 1.5A
Height: 5.90mm
Lens Type: Flat
CCT (K): 5000K 4-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 122 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Dimension: 558.80mm L x 40.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1273
Base Product Number: SL-B8R7
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
LED Lighting COBs, Engines, Modules LED Module LT-F564A White, Cool Linear Light Strip
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SL-B8R7NK0L2WW | 1510-1273-ND |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips | LED COBs, Engines, Modules, Strips |