Win Source Part Number: 1241633-SL-B7TANB0L2
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Type: LED Module
Color: White, Neutral
Package: Bulk
Standard Package: 40
Current - Max: 3.63A
Configuration: Round
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 45.1V
Current - Test: 3.3A
Height: 5.80mm
Lens Type: Flat
CCT (K): 4000K 5-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 173 lm/W
CRI (Color Rendering Index): 70
Temperature - Test: 70°C
Dimension: 254.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SL-B7TANB0L2WW
Base Product Number: SL-B7TANB0
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SL-B7TANB0L2WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |