Win Source Part Number: 1241179-SL-B7R2N70LC
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: HILOM RH12
Type: LED Module
Color: White, Cool
Package: Bulk
Standard Package: 192
Current - Max: 770mA
Configuration: Linear Light Strip
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 35.3V
Current - Test: 700mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 5000K
Lumens/Watt @ Current - Test: 164 lm/W
CRI (Color Rendering Index): 70
Temperature - Test: 70°C
Dimension: 146.60mm L x 45.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SL-B7R2N70LCWW
Base Product Number: SL-B7
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SL-B7R2N70LCWW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |