Samsung Electro-Mechanics SiP(System in Package) Package Substrate

Description
This product is developed by realizing complex functions into one system by mounting multiple ICs and passive components in a package. General Features Smaller Package size compared to individually-package d Ics Low Package Cost Superior heat dissipation characteristics Application PA(Power Amplifier), PAD(Power Amplifier Duplexer) BAW(Bulk Acoustic Wave) Filter SAW(Surface Acoustic Wave) Filter RF parts including various switches Why Samsung Features of Products (Technology) Can realize small packages and low costs as multiple ICs and passive components are integrated into one module. Small body RF-SiP substrate Small body RF-SiP substrate Can realize ultrasmall substrates for communication module deivces, such as BAW/SAW filter, FBAR, and RF MEMS Ultrasmall substrates in the size of 0.7 ㎜ 1.0 mm are realized. Technology for mass-producing products in the size of 0.7 ㎜ 1.0 ㎜ or smaller is secured. BAW : Bulk Acoustic Waive SAW : Surface Acoustic Waive FBAR : Film Bulk Acoustic Resonator MEMS : Micro Electro-Mechanical System Thin Cored RF-SiP Substrate Thin Cored RF-SiP Substrate Can realize thin cored substrates as ultrathin sheets, and the capability of driving is secured. Embedded Active (EAD) Substrate The EAD substrate is produced by embedding a semiconductor passive component or a semiconductor active component inside the substrate. When elements are embedded, electric and thermal characteristics can be enhanced, and a mounting space on the substrate can be secured. Coreless RF-SiP Substrate It can realize thin substrates by applying the coreless method. Signal characteristics can be enhanced by controlling Electromagnetic Interference (EMI) and the parasitic inductance by lowering the insulation thickness through the application of the coreless method. Thin Ni ENEPIG RF performance is possible based on the Ni thickness. 1) ENIG : Electroless Nickel Immersion Gold 2) ENEPIG : Electroless Nickel Electroless Palladium Immersion Gold
Description
This product is developed by realizing complex functions into one system by mounting multiple ICs and passive components in a package. General Features Smaller Package size compared to individually-package d Ics Low Package Cost Superior heat dissipation characteristics Application PA(Power Amplifier), PAD(Power Amplifier Duplexer) BAW(Bulk Acoustic Wave) Filter SAW(Surface Acoustic Wave) Filter RF parts including various switches Why Samsung Features of Products (Technology) Can realize small packages and low costs as multiple ICs and passive components are integrated into one module. Small body RF-SiP substrate Small body RF-SiP substrate Can realize ultrasmall substrates for communication module deivces, such as BAW/SAW filter, FBAR, and RF MEMS Ultrasmall substrates in the size of 0.7 ㎜ 1.0 mm are realized. Technology for mass-producing products in the size of 0.7 ㎜ 1.0 ㎜ or smaller is secured. BAW : Bulk Acoustic Waive SAW : Surface Acoustic Waive FBAR : Film Bulk Acoustic Resonator MEMS : Micro Electro-Mechanical System Thin Cored RF-SiP Substrate Thin Cored RF-SiP Substrate Can realize thin cored substrates as ultrathin sheets, and the capability of driving is secured. Embedded Active (EAD) Substrate The EAD substrate is produced by embedding a semiconductor passive component or a semiconductor active component inside the substrate. When elements are embedded, electric and thermal characteristics can be enhanced, and a mounting space on the substrate can be secured. Coreless RF-SiP Substrate It can realize thin substrates by applying the coreless method. Signal characteristics can be enhanced by controlling Electromagnetic Interference (EMI) and the parasitic inductance by lowering the insulation thickness through the application of the coreless method. Thin Ni ENEPIG RF performance is possible based on the Ni thickness. 1) ENIG : Electroless Nickel Immersion Gold 2) ENEPIG : Electroless Nickel Electroless Palladium Immersion Gold

Suppliers

Company
Product
Description
Supplier Links
SiP(System in Package) Package Substrate -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
SiP(System in Package) Package Substrate
SiP(System in Package) Package Substrate
This product is developed by realizing complex functions into one system by mounting multiple ICs and passive components in a package. General Features Smaller Package size compared to individually-package d Ics Low Package Cost Superior heat dissipation characteristics Application PA(Power Amplifier), PAD(Power Amplifier Duplexer) BAW(Bulk Acoustic Wave) Filter SAW(Surface Acoustic Wave) Filter RF parts including various switches Why Samsung Features of Products (Technology) Can realize small packages and low costs as multiple ICs and passive components are integrated into one module. Small body RF-SiP substrate Small body RF-SiP substrate Can realize ultrasmall substrates for communication module deivces, such as BAW/SAW filter, FBAR, and RF MEMS Ultrasmall substrates in the size of 0.7 ㎜ 1.0 mm are realized. Technology for mass-producing products in the size of 0.7 ㎜ 1.0 ㎜ or smaller is secured. BAW : Bulk Acoustic Waive SAW : Surface Acoustic Waive FBAR : Film Bulk Acoustic Resonator MEMS : Micro Electro-Mechanical System Thin Cored RF-SiP Substrate Thin Cored RF-SiP Substrate Can realize thin cored substrates as ultrathin sheets, and the capability of driving is secured. Embedded Active (EAD) Substrate The EAD substrate is produced by embedding a semiconductor passive component or a semiconductor active component inside the substrate. When elements are embedded, electric and thermal characteristics can be enhanced, and a mounting space on the substrate can be secured. Coreless RF-SiP Substrate It can realize thin substrates by applying the coreless method. Signal characteristics can be enhanced by controlling Electromagnetic Interference (EMI) and the parasitic inductance by lowering the insulation thickness through the application of the coreless method. Thin Ni ENEPIG RF performance is possible based on the Ni thickness. 1) ENIG : Electroless Nickel Immersion Gold 2) ENEPIG : Electroless Nickel Electroless Palladium Immersion Gold

This product is developed by realizing complex functions into one system by mounting multiple ICs and passive components in a package.

General Features

  • Smaller Package size compared to individually-packaged Ics
  • Low Package Cost
  • Superior heat dissipation characteristics

Application

  • PA(Power Amplifier), PAD(Power Amplifier Duplexer)
  • BAW(Bulk Acoustic Wave) Filter
  • SAW(Surface Acoustic Wave) Filter
  • RF parts including various switches

Why Samsung

Features of Products (Technology)

Can realize small packages and low costs as multiple ICs and passive components are integrated into one module.

Small body RF-SiP substrate

Small body RF-SiP substrate

Can realize ultrasmall substrates for communication module deivces, such as BAW/SAW filter, FBAR, and RF MEMS

  • Ultrasmall substrates in the size of 0.7 ㎜ 1.0 mm are realized.
  • Technology for mass-producing products in the size of 0.7 ㎜ 1.0 ㎜ or smaller is secured.
  • BAW : Bulk Acoustic Waive
  • SAW : Surface Acoustic Waive
  • FBAR : Film Bulk Acoustic Resonator
  • MEMS : Micro Electro-Mechanical System

Thin Cored RF-SiP Substrate

Thin Cored RF-SiP Substrate

Can realize thin cored substrates as ultrathin sheets, and the capability of driving is secured.

Embedded Active (EAD) Substrate

The EAD substrate is produced by embedding a semiconductor passive component or a semiconductor active component inside the substrate.

When elements are embedded, electric and thermal characteristics can be enhanced, and a mounting space on the substrate can be secured.

Coreless RF-SiP Substrate

It can realize thin substrates by applying the coreless method.

Signal characteristics can be enhanced by controlling Electromagnetic Interference (EMI) and the parasitic inductance by lowering the insulation thickness through the application of the coreless method.

Thin Ni ENEPIG

RF performance is possible based on the Ni thickness.

1) ENIG : Electroless Nickel Immersion Gold

2) ENEPIG : Electroless Nickel Electroless Palladium Immersion Gold

Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category System on a Chip (SoC)
Product Name SiP(System in Package) Package Substrate
Unlock Full Specs
to access all available technical data

Similar Products