Samsung Semiconductor Division Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SIP-KITNXH002

Description
Win Source Part Number: 1284078-SIP-KITNXH00 2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ARTIK Type: MPU Core Processor: ARM® Cortex®-R4 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: ARTIK 055s Board Type: Evaluation Platform Platform: ARTIK 055S Secure WiFi Dev Kit Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Samsung Semiconductor, Inc. Other Names: 1683-1016,SIP-KITNXH 00 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284078-SIP-KITNXH00 2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ARTIK Type: MPU Core Processor: ARM® Cortex®-R4 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: ARTIK 055s Board Type: Evaluation Platform Platform: ARTIK 055S Secure WiFi Dev Kit Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Samsung Semiconductor, Inc. Other Names: 1683-1016,SIP-KITNXH 00 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284078-SIP-KITNXH002 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284078-SIP-KITNXH002
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284078-SIP-KITNXH002
Win Source Part Number: 1284078-SIP-KITNXH00 2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ARTIK Type: MPU Core Processor: ARM® Cortex®-R4 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: ARTIK 055s Board Type: Evaluation Platform Platform: ARTIK 055S Secure WiFi Dev Kit Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Samsung Semiconductor, Inc. Other Names: 1683-1016,SIP-KITNXH 00 Product Status: Obsolete

Win Source Part Number: 1284078-SIP-KITNXH002
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: ARTIK
Type: MPU
Core Processor: ARM® Cortex®-R4
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ARTIK 055s
Board Type: Evaluation Platform
Platform: ARTIK 055S Secure WiFi Dev Kit
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8517.62.0090
Mfr: Samsung Semiconductor, Inc.
Other Names: 1683-1016,SIP-KITNXH00
Product Status: Obsolete

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 1683-1016-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
1683-1016-ND
Embedded MCU, DSP Evaluation Boards 1683-1016-ND
ARTIK 055s ARTIK 055S Secure WiFi Dev Kit ARTIK ARM® Cortex®-R4 MPU Embedded Evaluation Board

ARTIK 055s ARTIK 055S Secure WiFi Dev Kit ARTIK ARM® Cortex®-R4 MPU Embedded Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284078-SIP-KITNXH002 1683-1016-ND
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY8CKIT-036 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System Thermal Management
View Details
TB,SYPS-3-1W-75,AH202,75 OHM - TB-361+ - Mini-Circuits
Specs
Category Developement Board
View Details