Samsung Semiconductor Division Embedded MCU, DSP Evaluation Boards SIP-KITNXG002

Description
ARTIK 530s ARTIK 530S 1GB Secure Dev Kit ARTIK ARM® Cortex®-A9 MPU Embedded Evaluation Board
Request a Quote Datasheet
Description
ARTIK 530s ARTIK 530S 1GB Secure Dev Kit ARTIK ARM® Cortex®-A9 MPU Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 1683-1020-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
1683-1020-ND
Embedded MCU, DSP Evaluation Boards 1683-1020-ND
ARTIK 530s ARTIK 530S 1GB Secure Dev Kit ARTIK ARM® Cortex®-A9 MPU Embedded Evaluation Board

ARTIK 530s ARTIK 530S 1GB Secure Dev Kit ARTIK ARM® Cortex®-A9 MPU Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284081-SIP-KITNXG002 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284081-SIP-KITNXG002
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284081-SIP-KITNXG002
Win Source Part Number: 1284081-SIP-KITNXG00 2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ARTIK Type: MPU Core Processor: ARM® Cortex®-A9 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: ARTIK 530s Board Type: Evaluation Platform Platform: ARTIK 530S 1GB Secure Dev Kit Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Samsung Semiconductor, Inc. Other Names: 1683-1020 Product Status: Obsolete

Win Source Part Number: 1284081-SIP-KITNXG002
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: ARTIK
Type: MPU
Core Processor: ARM® Cortex®-A9
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ARTIK 530s
Board Type: Evaluation Platform
Platform: ARTIK 530S 1GB Secure Dev Kit
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8517.62.0090
Mfr: Samsung Semiconductor, Inc.
Other Names: 1683-1020
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1683-1020-ND 1284081-SIP-KITNXG002
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Manufacturer SAMSUNG SEMICONDUCTOR, INC.; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSPHS,BK276,50 OHM - TB-122 - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers