Samsung Semiconductor Division Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SIP-KITNXC001

Description
Win Source Part Number: 1284082-SIP-KITNXC00 1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ARTIK Type: MPU Core Processor: ARM® Cortex®-A7, Cortex®-A15 Package: Box Standard Package: 12 Contents: Board(s) Utilized IC / Part: ARTIK 1020 Board Type: Evaluation Platform Platform: ARTIK 1020 BLE WiFi Zigbee Kit Mounting Type: Socket ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: Vendor Undefined HTSUS: 8517.62.0090 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1317 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284082-SIP-KITNXC00 1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ARTIK Type: MPU Core Processor: ARM® Cortex®-A7, Cortex®-A15 Package: Box Standard Package: 12 Contents: Board(s) Utilized IC / Part: ARTIK 1020 Board Type: Evaluation Platform Platform: ARTIK 1020 BLE WiFi Zigbee Kit Mounting Type: Socket ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: Vendor Undefined HTSUS: 8517.62.0090 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1317 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284082-SIP-KITNXC001 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284082-SIP-KITNXC001
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284082-SIP-KITNXC001
Win Source Part Number: 1284082-SIP-KITNXC00 1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ARTIK Type: MPU Core Processor: ARM® Cortex®-A7, Cortex®-A15 Package: Box Standard Package: 12 Contents: Board(s) Utilized IC / Part: ARTIK 1020 Board Type: Evaluation Platform Platform: ARTIK 1020 BLE WiFi Zigbee Kit Mounting Type: Socket ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: Vendor Undefined HTSUS: 8517.62.0090 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1317 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284082-SIP-KITNXC001
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: ARTIK
Type: MPU
Core Processor: ARM® Cortex®-A7, Cortex®-A15
Package: Box
Standard Package: 12
Contents: Board(s)
Utilized IC / Part: ARTIK 1020
Board Type: Evaluation Platform
Platform: ARTIK 1020 BLE WiFi Zigbee Kit
Mounting Type: Socket
ECCN: 5A992C
Fake Threat In the Open Market: 49 pct.
MSL Level: Vendor Undefined
HTSUS: 8517.62.0090
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1317
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 1510-1317-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
1510-1317-ND
Embedded MCU, DSP Evaluation Boards 1510-1317-ND
ARTIK 1020 ARTIK 1020 BLE WiFi Zigbee Kit ARTIK ARM® Cortex®-A7, Cortex®-A15 MPU Embedded Evaluation Board

ARTIK 1020 ARTIK 1020 BLE WiFi Zigbee Kit ARTIK ARM® Cortex®-A7, Cortex®-A15 MPU Embedded Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284082-SIP-KITNXC001 1510-1317-ND
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Processor Development Tools - 200004 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Synaptics Astra; Other
View Details
TB,ERA-4,VV105,50 OHM / RoHS - TB-431-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
Expansion Boards, Daughter Cards - 448-BTG7016A1EPWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details