Samsung Semiconductor Division Embedded MCU, DSP Evaluation Boards SIP-KITNXB001

Description
ARTIK 520 ARTIK520 BLE WiFi Zigbee Thread ARTIK ARM® Cortex®-A7 MPU Embedded Evaluation Board
Request a Quote Datasheet
Description
ARTIK 520 ARTIK520 BLE WiFi Zigbee Thread ARTIK ARM® Cortex®-A7 MPU Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 1510-1316-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
1510-1316-ND
Embedded MCU, DSP Evaluation Boards 1510-1316-ND
ARTIK 520 ARTIK520 BLE WiFi Zigbee Thread ARTIK ARM® Cortex®-A7 MPU Embedded Evaluation Board

ARTIK 520 ARTIK520 BLE WiFi Zigbee Thread ARTIK ARM® Cortex®-A7 MPU Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - SIP-KITNXB001 - 861798-SIP-KITNXB001 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - SIP-KITNXB001
861798-SIP-KITNXB001
Evaluation Boards - Embedded - MCU, DSP - SIP-KITNXB001 861798-SIP-KITNXB001
Manufacturer: Samsung Win Source Part Number: 861798-SIP-KITNXB001 Series: ARTIK Features: ARTIK 520 ARTIK520 BLE WiFi Zigbee Thread series ARM® Cortex®-A7 MPU Embedded Evaluation Board Core Processor: ARM® Cortex®-A7 Package: Box Mounting: Socket Part Status: Obsolete Categories: Development Boards ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 12 HTSUS: 8517.62.0090

Manufacturer: Samsung
Win Source Part Number: 861798-SIP-KITNXB001
Series: ARTIK
Features: ARTIK 520 ARTIK520 BLE WiFi Zigbee Thread series ARM® Cortex®-A7 MPU Embedded Evaluation Board
Core Processor: ARM® Cortex®-A7
Package: Box
Mounting: Socket
Part Status: Obsolete
Categories: Development Boards
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 12
HTSUS: 8517.62.0090

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SIP-KITNXB001 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SIP-KITNXB001
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SIP-KITNXB001
ARTIK520 BLE WIFI ZIGBEE THREAD

ARTIK520 BLE WIFI ZIGBEE THREAD

Supplier's Site
Dev Board, Wi-Fi/bluetooth/zigbee/thread; Kit Application Type Samsung Artik - 24AC5372 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Wi-Fi/bluetooth/zigbee/thread; Kit Application Type Samsung Artik
24AC5372
Dev Board, Wi-Fi/bluetooth/zigbee/thread; Kit Application Type Samsung Artik 24AC5372
DEV BOARD, WI-FI/BLUETOOTH/ZIGB EE/THREAD; Kit Application Type:Wireless Connectivity; Silicon Manufacturer:Samsung Artik; Silicon Core Number:-; Application Sub Type:Wi-Fi, Bluetooth, ZigBee, Thread; Kit Contents:ARTIK 520 Module RoHS Compliant: Yes

DEV BOARD, WI-FI/BLUETOOTH/ZIGBEE/THREAD; Kit Application Type:Wireless Connectivity; Silicon Manufacturer:Samsung Artik; Silicon Core Number:-; Application Sub Type:Wi-Fi, Bluetooth, ZigBee, Thread; Kit Contents:ARTIK 520 Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1510-1316-ND 861798-SIP-KITNXB001 SIP-KITNXB001 24AC5372
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - SIP-KITNXB001 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Dev Board, Wi-Fi/bluetooth/zigbee/thread; Kit Application Type Samsung Artik
Manufacturer SAMSUNG SEMICONDUCTOR, INC.; Other ARTIK520 BLE WiFi Zigbee Thread; Other Samsung Artik; Other
Unlock Full Specs
to access all available technical data

Similar Products

mPCIe Carrier Board for XBee Plugins - AS-ADP-XBEE-TO-MPCIE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Programmers, Emulators, and Debuggers - 448-CY3215A-DK-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers