Win Source Part Number: 1235688-SIP-005AYS00
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: ARTIK
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.4GHz
Data Rate: 54Mbps
Memory Size: 4GB Flash, 512MB DRAM
Antenna Type: Antenna Not Included, Castellation
Power - Output: 19dBm
Sensitivity: -82dBm
Serial Interfaces: I²C, I²S, JTAG, SPI, UART, USB
Voltage - Supply: 3.8V
Package / Case: Module
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: Vendor Undefined
HTSUS: 8517.62.0090
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1313
Product Status: Obsolete
Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
RF TXRX MODULE CAST SMD
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1235688-SIP-005AYS001 | SIP-005AYS001 | SIP-005AYS001 |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||
| Operating Temperature | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -82 dBm | -82 dBm | -82 dBm |
| Output Power | 19 dBm | 19 dBm | 19 dBm |