Samsung Semiconductor Division RF Transceiver Modules and Modems SIP-005AUS332

Description
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
Request a Quote Datasheet
Description
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1683-1021-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1683-1021-ND
RF Transceiver Modules and Modems 1683-1021-ND
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount

Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1235687-SIP-005AUS332 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235687-SIP-005AUS332
RF/IF and RFID - RF Transceiver Modules and Modems 1235687-SIP-005AUS332
Win Source Part Number: 1235687-SIP-005AUS33 2 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ARTIK Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11a/b/g/n, Bluetooth v4.2 Data Rate: 54Mbps Memory Size: 4GB Flash, 1GB DRAM Antenna Type: Antenna Not Included, Castellation Power - Output: 15dBm Sensitivity: -97dBm RF Family/Standard: Bluetooth, WiFi Serial Interfaces: I²C, I²S, JTAG, SPI, UART, USB Voltage - Supply: 3.7V ~ 5V Package / Case: Module Temperature Range - Operating: 0°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8471.50.0150 Mfr: Samsung Semiconductor, Inc. Other Names: 1683-1021 Product Status: Obsolete

Win Source Part Number: 1235687-SIP-005AUS332
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: ARTIK
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11a/b/g/n, Bluetooth v4.2
Data Rate: 54Mbps
Memory Size: 4GB Flash, 1GB DRAM
Antenna Type: Antenna Not Included, Castellation
Power - Output: 15dBm
Sensitivity: -97dBm
RF Family/Standard: Bluetooth, WiFi
Serial Interfaces: I²C, I²S, JTAG, SPI, UART, USB
Voltage - Supply: 3.7V ~ 5V
Package / Case: Module
Temperature Range - Operating: 0°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8471.50.0150
Mfr: Samsung Semiconductor, Inc.
Other Names: 1683-1021
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SIP-005AUS332 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
SIP-005AUS332
RF and Wireless - RF Transceiver Modules and Modems SIP-005AUS332
RF TXRX MOD BLUETOOTH CAST SMD

RF TXRX MOD BLUETOOTH CAST SMD

Supplier's Site
RF Transceiver Modules and Modems - SIP-005AUS332 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SIP-005AUS332
RF Transceiver Modules and Modems SIP-005AUS332
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount

Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1683-1021-ND 1235687-SIP-005AUS332 SIP-005AUS332 SIP-005AUS332
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature 0.0 to 85.0 C (32.0 to 185.0 F) 0.0 to 85.0 C (32.0 to 185.0 F) 0.0 to 85.0 C (32.0 to 185.0 F) 0.0 to 85.0 C (32.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm -97 dBm
Output Power 15 dBm 15 dBm 15 dBm 15 dBm
Package Type Surface Mount; Module Surface Mount; SMD (SMT) Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Multi-Standard Smart Home Communications Controller - QPG6105 - Qorvo
Specs
Features RoHS
Package Type Surface Mount; QFN, 32-pin
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1106-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers
Embedded Bluetooth® Modules - RB730 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details