Win Source Part Number: 1241619-SI-N8W1113B1
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: ACOM DLE
Type: LED Module
Color: White, Warm
Package: Tray
Standard Package: 320
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 120VAC
Height: 12.50mm
Lens Type: Flat
CCT (K): 2700K
Lumens/Watt @ Current - Test: 100 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Dimension: 55.00mm L x 55.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1670
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
LED Lighting COBs, Engines, Modules LED Module ACOM DLE White, Warm Square
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SI-N8W1113B1US | 1510-1670-ND |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips | LED COBs, Engines, Modules, Strips |