Win Source Part Number: 1240349-SI-N8V1714B0
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: Round-110C
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Box
Standard Package: 80
Current - Max: 750mA
Configuration: Round
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 25V
Current - Test: 700mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 3000K 4-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 120 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 55°C
Dimension: 110.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1152
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
LED Lighting COBs, Engines, Modules LED Module Round-110C White, Warm Round
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SI-N8V1714B0WW | 1510-1152-ND |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips | LED COBs, Engines, Modules, Strips |