Samsung Semiconductor Division LED Drivers SI-EPF007040WW

Description
2.1A 22 ~ 52V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
2.1A 22 ~ 52V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1510-1256-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1510-1256-ND
LED Drivers 1510-1256-ND
2.1A 22 ~ 52V Constant Current LED Driver AC DC Converter Topology 1 Output

2.1A 22 ~ 52V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1237349-SI-EPF007040WW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1237349-SI-EPF007040WW
Power Supplies - External/Internal (Off-Board) - LED Drivers 1237349-SI-EPF007040WW
Win Source Part Number: 1237349-SI-EPF007040 WW Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Features: OCP, OTP, OVP Package: Box Standard Package: 32 Ratings: IP20 Power (Watts): 75 W Voltage - Output: 22 ~ 52V Weight: 0.871 lb (395.08 g) Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Input (Min): 108VAC Voltage - Input (Max): 305VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 14.10" L x 1.20" W x 1.00" H (359.0mm x 30.0mm x 26.5mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1256 Product Status: Obsolete Approval Agency: cURus

Win Source Part Number: 1237349-SI-EPF007040WW
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Type: Constant Current
Termination Style: Terminal Block
Features: OCP, OTP, OVP
Package: Box
Standard Package: 32
Ratings: IP20
Power (Watts): 75 W
Voltage - Output: 22 ~ 52V
Weight: 0.871 lb (395.08 g)
Topology: AC DC Converter
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 2.1A
Voltage - Input (Min): 108VAC
Voltage - Input (Max): 305VAC
Dimming: Analog
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 50°C
Dimension: 14.10" L x 1.20" W x 1.00" H (359.0mm x 30.0mm x 26.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9520
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1256
Product Status: Obsolete
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 1510-1256-ND 1237349-SI-EPF007040WW
Product Name LED Drivers Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 22 to 52 volts 22 to 52 volts
Output Current 2100 milliamps
Efficiency 88 % 88 %
Unlock Full Specs
to access all available technical data

Similar Products

High Brightness LED Current Regulator - A6260SLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Driver IC - 137-SKY81296-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers
PMIC - LED Drivers - LM3503ITL-35/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details