Samsung Electronics Co., Ltd. Power Supplies - External/Internal (Off-Board) - LED Drivers SI-EPF006440WW

Description
Win Source Part Number: 1237344-SI-EPF006440 WW Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Features: OCP, OTP, OVP, SCP Package: Tray Standard Package: 20 Ratings: IP20 Power (Watts): 50 W Voltage - Output: 27 ~ 54V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 198VAC Voltage - Input (Max): 264VAC Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 14.17" L x 1.18" W x 0.83" H (360.0mm x 30.0mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Samsung Semiconductor, Inc. Base Product Number: SI-EPF006440 Product Status: Not For New Designs Approval Agency: CE, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1237344-SI-EPF006440 WW Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Features: OCP, OTP, OVP, SCP Package: Tray Standard Package: 20 Ratings: IP20 Power (Watts): 50 W Voltage - Output: 27 ~ 54V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 198VAC Voltage - Input (Max): 264VAC Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 14.17" L x 1.18" W x 0.83" H (360.0mm x 30.0mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Samsung Semiconductor, Inc. Base Product Number: SI-EPF006440 Product Status: Not For New Designs Approval Agency: CE, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1237344-SI-EPF006440WW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1237344-SI-EPF006440WW
Power Supplies - External/Internal (Off-Board) - LED Drivers 1237344-SI-EPF006440WW
Win Source Part Number: 1237344-SI-EPF006440 WW Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Features: OCP, OTP, OVP, SCP Package: Tray Standard Package: 20 Ratings: IP20 Power (Watts): 50 W Voltage - Output: 27 ~ 54V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 198VAC Voltage - Input (Max): 264VAC Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 14.17" L x 1.18" W x 0.83" H (360.0mm x 30.0mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Samsung Semiconductor, Inc. Base Product Number: SI-EPF006440 Product Status: Not For New Designs Approval Agency: CE, VDE

Win Source Part Number: 1237344-SI-EPF006440WW
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Type: Constant Current
Termination Style: Terminal Block
Features: OCP, OTP, OVP, SCP
Package: Tray
Standard Package: 20
Ratings: IP20
Power (Watts): 50 W
Voltage - Output: 27 ~ 54V
Topology: AC DC Converter
Number of Outputs: 1
Current - Output (Max): 1.05A
Voltage - Input (Min): 198VAC
Voltage - Input (Max): 264VAC
Efficiency: 86%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 50°C
Dimension: 14.17" L x 1.18" W x 0.83" H (360.0mm x 30.0mm x 21.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SI-EPF006440
Product Status: Not For New Designs
Approval Agency: CE, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1237344-SI-EPF006440WW
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 198 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 697385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 48 volts
Output Voltage 48 volts
View Details
Integrated Circuits (ICs) - PMIC - LED Drivers - 967042-ICL5102XUMA2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
8 suppliers