Samsung Electronics Co., Ltd. Power Supplies - External/Internal (Off-Board) - LED Drivers SI-CU8725001WW

Description
Win Source Part Number: 1237337-SI-CU8725001 WW Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Package: Tray Standard Package: 27 Power (Watts): 50 W Voltage - Output: 37 ~ 54V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 925mA Voltage - Input (Min): 120VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 6.50" L x 1.69" W x 1.26" H (165.0mm x 43.0mm x 32.0mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1653 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1237337-SI-CU8725001 WW Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Package: Tray Standard Package: 27 Power (Watts): 50 W Voltage - Output: 37 ~ 54V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 925mA Voltage - Input (Min): 120VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 6.50" L x 1.69" W x 1.26" H (165.0mm x 43.0mm x 32.0mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1653 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1237337-SI-CU8725001WW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1237337-SI-CU8725001WW
Power Supplies - External/Internal (Off-Board) - LED Drivers 1237337-SI-CU8725001WW
Win Source Part Number: 1237337-SI-CU8725001 WW Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Package: Tray Standard Package: 27 Power (Watts): 50 W Voltage - Output: 37 ~ 54V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 925mA Voltage - Input (Min): 120VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 6.50" L x 1.69" W x 1.26" H (165.0mm x 43.0mm x 32.0mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1653 Product Status: Obsolete

Win Source Part Number: 1237337-SI-CU8725001WW
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Type: Constant Current
Termination Style: Terminal Block
Package: Tray
Standard Package: 27
Power (Watts): 50 W
Voltage - Output: 37 ~ 54V
Topology: AC DC Converter
Number of Outputs: 1
Current - Output (Max): 925mA
Voltage - Input (Min): 120VAC
Voltage - Input (Max): 277VAC
Dimming: Analog
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 50°C
Dimension: 6.50" L x 1.69" W x 1.26" H (165.0mm x 43.0mm x 32.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1653
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1237337-SI-CU8725001WW
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-SKY87224-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers
Hard To Find - A6211 - 1134728-A6211 - Win Source Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver ICs - 8228732P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 350 milliamps
View Details