Samsung Semiconductor Division Power Supplies - External/Internal (Off-Board) - LED Drivers SI-CA1427501US

Description
Win Source Part Number: 1237347-SI-CA1427501 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Screw Terminal Features: OTP, OVP, SCP Package: Bulk Standard Package: 27 Ratings: IP20 Power (Watts): 75 W Voltage - Output: 27 ~ 54V Weight: 0.661 lb (299.82 g) Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 90VAC Voltage - Input (Max): 304VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C Dimension: 14.10" L x 1.20" W x 1.00" H (359.0mm x 30.0mm x 26.5mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1569 Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1237347-SI-CA1427501 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Screw Terminal Features: OTP, OVP, SCP Package: Bulk Standard Package: 27 Ratings: IP20 Power (Watts): 75 W Voltage - Output: 27 ~ 54V Weight: 0.661 lb (299.82 g) Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 90VAC Voltage - Input (Max): 304VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C Dimension: 14.10" L x 1.20" W x 1.00" H (359.0mm x 30.0mm x 26.5mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1569 Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1237347-SI-CA1427501US - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1237347-SI-CA1427501US
Power Supplies - External/Internal (Off-Board) - LED Drivers 1237347-SI-CA1427501US
Win Source Part Number: 1237347-SI-CA1427501 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Screw Terminal Features: OTP, OVP, SCP Package: Bulk Standard Package: 27 Ratings: IP20 Power (Watts): 75 W Voltage - Output: 27 ~ 54V Weight: 0.661 lb (299.82 g) Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 90VAC Voltage - Input (Max): 304VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C Dimension: 14.10" L x 1.20" W x 1.00" H (359.0mm x 30.0mm x 26.5mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1569 Product Status: Obsolete Approval Agency: cURus

Win Source Part Number: 1237347-SI-CA1427501US
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Type: Constant Current
Termination Style: Screw Terminal
Features: OTP, OVP, SCP
Package: Bulk
Standard Package: 27
Ratings: IP20
Power (Watts): 75 W
Voltage - Output: 27 ~ 54V
Weight: 0.661 lb (299.82 g)
Topology: AC DC Converter
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 304VAC
Dimming: Analog
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C
Dimension: 14.10" L x 1.20" W x 1.00" H (359.0mm x 30.0mm x 26.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9520
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1569
Product Status: Obsolete
Approval Agency: cURus

Buy Now Datasheet
LED Drivers - 1510-1569-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1510-1569-ND
LED Drivers 1510-1569-ND
1.4A 27 ~ 54V Constant Current LED Driver AC DC Converter Topology 1 Output

1.4A 27 ~ 54V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category LED Drivers LED Drivers
Product Number 1237347-SI-CA1427501US 1510-1569-ND
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Output Voltage 27 to 54 volts 27 to 54 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5341UMPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details
BQ2012 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control - BQ2012SN-D107TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LED Drivers - 620-1265-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
3 suppliers