Win Source Part Number: 1019469-SI-B9U222B2H
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: H-Series Gen4
Type: LED Module
Color: White, Warm
Package: Bulk
Standard Package: 160
Current - Max: 3.7A
Configuration: Linear Light Strip
Voltage - Forward (Vf) (Typ): 22V
Current - Test: 960mA
Height: 3.70mm
Lens Type: Flat
CCT (K): 3500K
Lumens/Watt @ Current - Test: 159 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 40°C
Dimension: 1120.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SI-B9U222B2HUS
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SI-B9U222B2HUS |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |