Win Source Part Number: 1240448-SI-B9U071280
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-M272G
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Tray
Standard Package: 400
Current - Max: 300mA
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 25V
Current - Test: 300mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 3500K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 85 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 50°C
Dimension: 275.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1202,SI-B9R0712
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SI-B9U071280WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |