LED Lighting COBs, Engines, Modules LED Module LT-A302A White, Warm Linear Light Strip
Win Source Part Number: 1240480-SI-B8W071300
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-A302A
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Tray
Standard Package: 40
Configuration: Linear Light Strip
Voltage - Forward (Vf) (Typ): 12.7V
Current - Test: 600mA
Height: 6.00mm
Lens Type: Domed
CCT (K): 2700K 4-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 115 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 45°C
Dimension: 295.00mm L x 21.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1144
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 1510-1144-ND | SI-B8W071300WW |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |