LED Lighting COBs, Engines, Modules LED Module M Series 4ft_C White, Warm Linear Light Strip
Win Source Part Number: 1240353-SI-B8V341B20
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: M Series 4ft_C
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Bulk
Standard Package: 200
Current - Max: 2.16A
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 24V
Current - Test: 1.4A
Height: 5.20mm
Lens Type: Flat
CCT (K): 3000K
Lumens/Watt @ Current - Test: 151 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 50°C
Dimension: 1120.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1421
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 1510-1421-ND | SI-B8V341B20WW |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |