LED Lighting COBs, Engines, Modules LED Engine LT-QB22A White, Warm Linear Light Strip
Win Source Part Number: 1240408-SI-B8V201B20
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-QB22A
Type: LED Engine
Color: White, Warm
Package: Tray
Standard Package: 200
Configuration: Linear Light Strip
Voltage - Forward (Vf) (Typ): 43.8V
Current - Test: 450mA
Height: 5.20mm
Lens Type: Flat
CCT (K): 3000K
Lumens/Watt @ Current - Test: 187 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 40°C
Dimension: 1120.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2289
Base Product Number: SI-B8
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 1510-2289-ND | SI-B8V201B20US |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |