Win Source Part Number: 1241236-SI-B8V121530
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: Finger-128D
Type: LED Module
Color: White, Warm
Package: Tray
Standard Package: 40
Current - Max: 2.88A
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 21.7V
Current - Test: 570mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 3000K
Lumens/Watt @ Current - Test: 198 lm/W
CRI (Color Rendering Index): 80
Dimension: 250.00mm L x 523.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SI-B8
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SI-B8V121530WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |