Win Source Part Number: 1241218-SI-B8V115280
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: FIN-RT30
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Box
Standard Package: 60
Current - Max: 450mA
Configuration: Rectangle
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 30.2V
Current - Test: 350mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 3000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 145 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 50°C
Dimension: 216.00mm L x 273.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SI-B8
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SI-B8V115280WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |