Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SI-B8V112560WW

Description
Win Source Part Number: 1240474-SI-B8V112560 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LT-E562A Type: LED Module Color: White, Warm Features: With Connector Package: Tray Standard Package: 240 Current - Max: 360mA Configuration: Linear Light Strip Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 37.4V Current - Test: 300mA Height: 5.80mm Lens Type: Flat CCT (K): 3000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 50°C Dimension: 560.00mm L x 24.00mm W ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1223 Product Status: Obsolete Luminous Flux @ Current/Temperature: 1407lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1240474-SI-B8V112560 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LT-E562A Type: LED Module Color: White, Warm Features: With Connector Package: Tray Standard Package: 240 Current - Max: 360mA Configuration: Linear Light Strip Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 37.4V Current - Test: 300mA Height: 5.80mm Lens Type: Flat CCT (K): 3000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 50°C Dimension: 560.00mm L x 24.00mm W ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1223 Product Status: Obsolete Luminous Flux @ Current/Temperature: 1407lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips - SI-B8V112560WW - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
SI-B8V112560WW
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SI-B8V112560WW
Win Source Part Number: 1240474-SI-B8V112560 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LT-E562A Type: LED Module Color: White, Warm Features: With Connector Package: Tray Standard Package: 240 Current - Max: 360mA Configuration: Linear Light Strip Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 37.4V Current - Test: 300mA Height: 5.80mm Lens Type: Flat CCT (K): 3000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 50°C Dimension: 560.00mm L x 24.00mm W ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1223 Product Status: Obsolete Luminous Flux @ Current/Temperature: 1407lm (Typ)

Win Source Part Number: 1240474-SI-B8V112560WW
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-E562A
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Tray
Standard Package: 240
Current - Max: 360mA
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 37.4V
Current - Test: 300mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 3000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 125 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 50°C
Dimension: 560.00mm L x 24.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1223
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 1407lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Light Strips
Product Number SI-B8V112560WW
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
Unlock Full Specs
to access all available technical data