LED Lighting COBs, Engines, Modules LED Module LAM-RT32B White, Warm Rectangle
Win Source Part Number: 1241157-SI-B8V095280
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LAM-RT32B
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Box
Standard Package: 60
Configuration: Rectangle
Viewing Angle: 145°
Voltage - Forward (Vf) (Typ): 24V
Current - Test: 385mA
Height: 5.60mm
Lens Type: Domed
CCT (K): 3000K
Lumens/Watt @ Current - Test: 123 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 35°C
Dimension: 273.00mm L x 216.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1136
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 1510-1136-ND | SI-B8V095280WW |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |