Win Source Part Number: 1240399-SI-B8V07228H
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-S282H
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Tray
Standard Package: 128
Current - Max: 540mA
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 23.4V
Current - Test: 300mA
Height: 7.40mm
Lens Type: Flat
CCT (K): 3000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 154 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 50°C
Dimension: 279.70mm L x 23.80mm W
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1391,SI-B8V0722
Base Product Number: SI-B8
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
LED Lighting COBs, Engines, Modules LED Module LT-S282H White, Warm Linear Light Strip
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SI-B8V07228HWW | 1510-1391-ND |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips | LED COBs, Engines, Modules, Strips |