Samsung Electronics Co., Ltd. LED COBs, Engines, Modules, Strips SI-B8U521560WW

Description
LED Lighting COBs, Engines, Modules LED Module F-Series Gen3 White, Warm Linear Light Strip
Request a Quote Datasheet
Description
LED Lighting COBs, Engines, Modules LED Module F-Series Gen3 White, Warm Linear Light Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED COBs, Engines, Modules, Strips - 1510-2222-ND - DigiKey
Thief River Falls, MN, United States
LED COBs, Engines, Modules, Strips
1510-2222-ND
LED COBs, Engines, Modules, Strips 1510-2222-ND
LED Lighting COBs, Engines, Modules LED Module F-Series Gen3 White, Warm Linear Light Strip

LED Lighting COBs, Engines, Modules LED Module F-Series Gen3 White, Warm Linear Light Strip

Buy Now Datasheet
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips - SI-B8U521560WW - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
SI-B8U521560WW
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SI-B8U521560WW
Win Source Part Number: 1241199-SI-B8U521560 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: F-Series Gen3 Type: LED Module Color: White, Warm Features: With Connector Package: Bulk Standard Package: 150 Configuration: Linear Light Strip Voltage - Forward (Vf) (Typ): 46V Current - Test: 1.12A Height: 5.20mm Lens Type: Flat CCT (K): 3500K Lumens/Watt @ Current - Test: 171 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 65°C Dimension: 559.70mm L x 39.80mm W ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2222 Base Product Number: SI-B8 Luminous Flux @ Current/Temperature: 8800lm (Typ)

Win Source Part Number: 1241199-SI-B8U521560WW
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: F-Series Gen3
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Bulk
Standard Package: 150
Configuration: Linear Light Strip
Voltage - Forward (Vf) (Typ): 46V
Current - Test: 1.12A
Height: 5.20mm
Lens Type: Flat
CCT (K): 3500K
Lumens/Watt @ Current - Test: 171 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 65°C
Dimension: 559.70mm L x 39.80mm W
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2222
Base Product Number: SI-B8
Luminous Flux @ Current/Temperature: 8800lm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category LED Light Strips LED Light Strips
Product Number 1510-2222-ND SI-B8U521560WW
Product Name LED COBs, Engines, Modules, Strips Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
Unlock Full Specs
to access all available technical data

Similar Products