Win Source Part Number: 1240415-SI-B8U341B20
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-MB22C
Type: LED Module
Color: White, Warm
Package: Tray
Standard Package: 200
Current - Max: 2.16A
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 24V
Current - Test: 1.4A
Height: 5.20mm
Lens Type: Flat
CCT (K): 3500K
Lumens/Watt @ Current - Test: 153 lm/W
CRI (Color Rendering Index): 80
Dimension: 1120.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SI-B8
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SI-B8U341B2001 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |