Win Source Part Number: 1240460-SI-B8U041100
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-M092C
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Tray
Standard Package: 1,560
Current - Max: 150mA
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 24V
Current - Test: 110mA
Height: 5.20mm
Lens Type: Flat
CCT (K): 3500K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 135 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 55°C
Dimension: 91.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1193
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
LED Lighting COBs, Engines, Modules LED Module LT-M092C White, Warm Linear Light Strip
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SI-B8U041100WW | 1510-1193-ND |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips | LED COBs, Engines, Modules, Strips |